0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 0R, 0.5W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:RCS e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
RES, 0R, 0.5W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:5A; Product Range:RCS e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
RESISTOR, RCS1206 0R0 ET1 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-10558-2-ND | 41AH5186 | 34AH1718 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R, 0.5W, 1206, Thick Film; Resistor Case / Package Vishay | Resistor, Rcs1206 0R0 Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 |
| Resistance Range | 0.0 ohms |