Vishay Precision Group Chip Resistor - Surface Mount RCS08056R80FKEA

Description
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10551-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10551-2-ND
Chip Resistor - Surface Mount 541-10551-2-ND
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10551-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10551-6-ND
Chip Resistor - Surface Mount 541-10551-6-ND
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10551-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10551-1-ND
Chip Resistor - Surface Mount 541-10551-1-ND
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5173
Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5173
RES, 6R8, 1%, 0.4W, 0805, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 6R8, 1%, 0.4W, 0805, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5174
Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5174
RES, 6R8, 1%, 0.4W, 0805, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 6R8, 1%, 0.4W, 0805, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS08056R80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS08056R80FKEA
Chip Resistor - Surface Mount RCS08056R80FKEA
RES SMD 6.8 OHM 1% 1/2W 0805

RES SMD 6.8 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10551-2-ND 41AH5173 RCS08056R80FKEA
Product Name Chip Resistor - Surface Mount Res, 6R8, 1%, 0.4W, 0805, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details