Vishay Precision Group Chip Resistor - Surface Mount RCS08055R10FKEA

Description
5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10546-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10546-2-ND
Chip Resistor - Surface Mount 541-10546-2-ND
5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10546-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10546-1-ND
Chip Resistor - Surface Mount 541-10546-1-ND
5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10546-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10546-6-ND
Chip Resistor - Surface Mount 541-10546-6-ND
5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS08055R10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS08055R10FKEA
Chip Resistor - Surface Mount RCS08055R10FKEA
RES SMD 5.1 OHM 1% 1/2W 0805

RES SMD 5.1 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 541-10546-2-ND RCS08055R10FKEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details