Vishay Precision Group Chip Resistor - Surface Mount RCS0805499RFKEA

Description
499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2837-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2837-2-ND
Chip Resistor - Surface Mount 541-2837-2-ND
499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2837-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2837-1-ND
Chip Resistor - Surface Mount 541-2837-1-ND
499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2837-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2837-6-ND
Chip Resistor - Surface Mount 541-2837-6-ND
499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5170
Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5170
RES, 499R, 1%, 0.4W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 499R, 1%, 0.4W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5169
Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5169
RES, 499R, 1%, 0.4W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 499R, 1%, 0.4W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2837-2-ND 41AH5170
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details