Vishay Precision Group Chip Resistor - Surface Mount RCS080547K0FKEA

Description
47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2849-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2849-2-ND
Chip Resistor - Surface Mount 541-2849-2-ND
47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5160
Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5160
RES, 47K, 1%, 0.4W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 47K, 1%, 0.4W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5159
Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5159
RES, 47K, 1%, 0.4W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 47K, 1%, 0.4W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2849-2-ND 41AH5160
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614722-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details