The Vishay RCS0805 thick film chip resistor has a resistance value of 3.3 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.4 watts and is designed in an 0805 package size. This resistor features anti-surge capabilities, making it suitable for applications that require high pulse load performance. The operating temperature range is from -55 °C to +155 °C, and it can handle a maximum operating voltage of 150 V. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is also RoHS compliant, ensuring it meets environmental standards. This product is appropriate for use in automotive, industrial, telecommunications, and medical applications.
3.3 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3.3 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3.3 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 3R3, 1%, 0.4W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes
RES, 3R3, 1%, 0.4W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10539-1-ND | 41AH5144 |
| Product Name | Chip Resistor - Surface Mount | Res, 3R3, 1%, 0.4W, 0805, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 3.3 ohms | 3.3 ohms |