The RCS0805 100 3R0 ET1 E3 resistor from Vishay is a thick film chip resistor designed for high power applications. It features a resistance value of 100 ohms with a tolerance of ±1%. The resistor has a temperature coefficient of ±100 ppm/K and is rated for a maximum power dissipation of 0.4 watts. It can operate at a maximum voltage of 150 V and is suitable for a wide temperature range from -55 °C to +155 °C. This component is AEC-Q200 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The resistor is packaged in tape for easy handling and assembly, with a quantity of 5000 per reel. Its robust design allows for excellent surge pulse capability, making it ideal for use in industrial, telecommunications, and medical applications.
3 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
3 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RESISTOR, RCS0805 100 3R0 ET1 E3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10538-2-ND | 34AH1698 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Rcs0805 100 3R0 Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 3 ohms |