Vishay Precision Group Chip Resistor - Surface Mount RCS08053K90FKEA

Description
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10537-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10537-2-ND
Chip Resistor - Surface Mount 541-10537-2-ND
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10537-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10537-1-ND
Chip Resistor - Surface Mount 541-10537-1-ND
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10537-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10537-6-ND
Chip Resistor - Surface Mount 541-10537-6-ND
3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 3K9, 1%, 0.4W, 0805 Rohs Compliant Vishay - 84AH8530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K9, 1%, 0.4W, 0805 Rohs Compliant Vishay
84AH8530
Res, Aec-Q200, 3K9, 1%, 0.4W, 0805 Rohs Compliant Vishay 84AH8530
RES, AEC-Q200, 3K9, 1%, 0.4W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K9, 1%, 0.4W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10537-2-ND 84AH8530
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 3K9, 1%, 0.4W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details