Vishay Precision Group Chip Resistor - Surface Mount RCS0805390RFKEA

Description
390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10532-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10532-1-ND
Chip Resistor - Surface Mount 541-10532-1-ND
390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10532-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10532-6-ND
Chip Resistor - Surface Mount 541-10532-6-ND
390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10532-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10532-2-ND
Chip Resistor - Surface Mount 541-10532-2-ND
390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS0805390RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS0805390RFKEA
Resistors - Chip Resistor - Surface Mount RCS0805390RFKEA
RES SMD 390 OHM 1% 1/2W 0805

RES SMD 390 OHM 1% 1/2W 0805

Supplier's Site
Resistor, Rcs0805 100 390R Et1 E3 Rohs Compliant Vishay - 34AH1705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0805 100 390R Et1 E3 Rohs Compliant Vishay
34AH1705
Resistor, Rcs0805 100 390R Et1 E3 Rohs Compliant Vishay 34AH1705
RESISTOR, RCS0805 100 390R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0805 100 390R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10532-1-ND RCS0805390RFKEA 34AH1705
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Rcs0805 100 390R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details