Vishay Precision Group Chip Resistor - Surface Mount RCS08052R20JNEA

Description
2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2856-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2856-1-ND
Chip Resistor - Surface Mount 541-2856-1-ND
2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2856-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2856-6-ND
Chip Resistor - Surface Mount 541-2856-6-ND
2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2856-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2856-2-ND
Chip Resistor - Surface Mount 541-2856-2-ND
2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5123
Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5123
RES, 2R2, 5%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 2R2, 5%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5124
Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5124
RES, 2R2, 5%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 2R2, 5%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2856-1-ND 41AH5123
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details