Vishay Precision Group Chip Resistor - Surface Mount RCS08052R20FKEA

Description
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10524-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10524-2-ND
Chip Resistor - Surface Mount 541-10524-2-ND
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10524-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10524-6-ND
Chip Resistor - Surface Mount 541-10524-6-ND
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10524-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10524-1-ND
Chip Resistor - Surface Mount 541-10524-1-ND
2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5122
Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5122
RES, 2R2, 1%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 2R2, 1%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5121
Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5121
RES, 2R2, 1%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 2R2, 1%, 0.4W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10524-2-ND 41AH5122
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details