The Vishay RCS0805 thick film chip resistor has a resistance value of 2.2 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.4 W and can handle a maximum operating voltage of 150 V. This resistor is designed for anti-surge applications, making it suitable for environments where high pulse loads may occur. The operating temperature range is from -55 °C to +155 °C, ensuring reliability in various conditions. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is also RoHS compliant, aligning with environmental standards. The dimensions of the resistor are consistent with the 0805 package size, measuring 2.0 mm x 1.25 mm.
2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 2K2, 1%, 0.4W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
RES, 2K2, 1%, 0.4W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-2841-6-ND | 41AH5118 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K2, 1%, 0.4W, 0805, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |