Vishay Precision Group Chip Resistor - Surface Mount RCS08052K00FKEA

Description
2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2840-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2840-2-ND
Chip Resistor - Surface Mount 541-2840-2-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2840-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2840-6-ND
Chip Resistor - Surface Mount 541-2840-6-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2840-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2840-1-ND
Chip Resistor - Surface Mount 541-2840-1-ND
2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5116
Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5116
RES, 2K, 1%, 0.4W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2K, 1%, 0.4W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5115
Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5115
RES, 2K, 1%, 0.4W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2K, 1%, 0.4W, 0805, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2K OHM 1% 0.4W 0805 - 873-RCS08052K00FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 1% 0.4W 0805
873-RCS08052K00FKEA
RES SMD 2K OHM 1% 0.4W 0805 873-RCS08052K00FKEA
RES SMD 2K OHM 1% 0.4W 0805

RES SMD 2K OHM 1% 0.4W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-2840-2-ND 41AH5116 873-RCS08052K00FKEA
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay RES SMD 2K OHM 1% 0.4W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details