Vishay Precision Group Chip Resistor - Surface Mount RCS080522R0JNEA

Description
22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2859-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2859-6-ND
Chip Resistor - Surface Mount 541-2859-6-ND
22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2859-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2859-1-ND
Chip Resistor - Surface Mount 541-2859-1-ND
22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2859-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2859-2-ND
Chip Resistor - Surface Mount 541-2859-2-ND
22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5134
Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5134
RES, 22R, 5%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 22R, 5%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5133
Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5133
RES, 22R, 5%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 22R, 5%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS080522R0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS080522R0JNEA
Resistors - Chip Resistor - Surface Mount RCS080522R0JNEA
RES SMD 22 OHM 5% 1/2W 0805

RES SMD 22 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2859-6-ND 41AH5134 RCS080522R0JNEA
Product Name Chip Resistor - Surface Mount Res, 22R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details