Vishay Precision Group Chip Resistor - Surface Mount RCS080522R0FKEA

Description
22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10518-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10518-1-ND
Chip Resistor - Surface Mount 541-10518-1-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10518-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10518-2-ND
Chip Resistor - Surface Mount 541-10518-2-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10518-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10518-6-ND
Chip Resistor - Surface Mount 541-10518-6-ND
22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5131
Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5131
RES, 22R, 1%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 22R, 1%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5132
Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5132
RES, 22R, 1%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 22R, 1%, 0.4W, 0805, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10518-1-ND 41AH5131
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details