Vishay Precision Group Automotive SMD 220 Ohm 0.5W Resistor RCS0805220RFKEA

Description
Res Thick Film 0805 220 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS0805220RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0805220RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 220 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS0805220RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0805220RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 220 Ohm 0.5W Resistor - 52-RCS0805220RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 220 Ohm 0.5W Resistor
52-RCS0805220RFKEA
Automotive SMD 220 Ohm 0.5W Resistor 52-RCS0805220RFKEA
Res Thick Film 0805 220 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS0805220RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0805220RFKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 220 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS0805220RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0805220RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053172-RCS0805220RFKEA
Resistors - Chip Resistor - Surface Mount 1053172-RCS0805220RFKEA
Win Source Part Number: 1053172-RCS0805220RF KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10516-6,541-1051 6-1,541-10516-2,RCS0 805220RFKEA-ND

Win Source Part Number: 1053172-RCS0805220RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCS e3
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10516-6,541-10516-1,541-10516-2,RCS0805220RFKEA-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10516-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10516-2-ND
Chip Resistor - Surface Mount 541-10516-2-ND
220 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10516-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10516-1-ND
Chip Resistor - Surface Mount 541-10516-1-ND
220 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10516-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10516-6-ND
Chip Resistor - Surface Mount 541-10516-6-ND
220 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5135
Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5135
RES, 220R, 1%, 0.4W, 0805, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 220R, 1%, 0.4W, 0805, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5136
Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5136
RES, 220R, 1%, 0.4W, 0805, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 220R, 1%, 0.4W, 0805, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RCS0805220RFKEA 1053172-RCS0805220RFKEA 541-10516-2-ND 41AH5135
Product Name Automotive SMD 220 Ohm 0.5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details