Vishay Precision Group Chip Resistor - Surface Mount RCS080520R0FKEA

Description
20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10515-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10515-6-ND
Chip Resistor - Surface Mount 541-10515-6-ND
20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10515-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10515-1-ND
Chip Resistor - Surface Mount 541-10515-1-ND
20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10515-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10515-2-ND
Chip Resistor - Surface Mount 541-10515-2-ND
20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5128
Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5128
RES, 20R, 1%, 0.4W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 20R, 1%, 0.4W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5127
Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5127
RES, 20R, 1%, 0.4W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 20R, 1%, 0.4W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10515-6-ND 41AH5128
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details