Vishay Precision Group Chip Resistor - Surface Mount RCS08051M00FKEA

Description
1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2853-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2853-1-ND
Chip Resistor - Surface Mount 541-2853-1-ND
1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2853-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2853-6-ND
Chip Resistor - Surface Mount 541-2853-6-ND
1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2853-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2853-2-ND
Chip Resistor - Surface Mount 541-2853-2-ND
1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 MOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5085
Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5085
RES, 1M, 1%, 0.4W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1M, 1%, 0.4W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5086
Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5086
RES, 1M, 1%, 0.4W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1M, 1%, 0.4W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2853-1-ND 41AH5085
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details