Vishay Precision Group Chip Resistor - Surface Mount RCS08051K00FKEA

Description
1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2838-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2838-1-ND
Chip Resistor - Surface Mount 541-2838-1-ND
1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2838-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2838-2-ND
Chip Resistor - Surface Mount 541-2838-2-ND
1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2838-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2838-6-ND
Chip Resistor - Surface Mount 541-2838-6-ND
1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5077
Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5077
RES, 1K, 1%, 0.4W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1K, 1%, 0.4W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5078
Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5078
RES, 1K, 1%, 0.4W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1K, 1%, 0.4W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS08051K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS08051K00FKEA
Chip Resistor - Surface Mount RCS08051K00FKEA
RES SMD 1K OHM 1% 1/2W 0805

RES SMD 1K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2838-1-ND 41AH5077 RCS08051K00FKEA
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details