Vishay Precision Group Chip Resistor - Surface Mount RCS080518K0FKEA

Description
18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10507-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10507-6-ND
Chip Resistor - Surface Mount 541-10507-6-ND
18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10507-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10507-2-ND
Chip Resistor - Surface Mount 541-10507-2-ND
18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10507-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10507-1-ND
Chip Resistor - Surface Mount 541-10507-1-ND
18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0805 100 18K Et1 E3 Rohs Compliant Vishay - 34AH1680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0805 100 18K Et1 E3 Rohs Compliant Vishay
34AH1680
Resistor, Rcs0805 100 18K Et1 E3 Rohs Compliant Vishay 34AH1680
RESISTOR, RCS0805 100 18K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0805 100 18K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS080518K0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS080518K0FKEA
Resistors - Chip Resistor - Surface Mount RCS080518K0FKEA
RES SMD 18K OHM 1% 1/2W 0805

RES SMD 18K OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10507-6-ND 34AH1680 RCS080518K0FKEA
Product Name Chip Resistor - Surface Mount Resistor, Rcs0805 100 18K Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details