Vishay Precision Group Chip Resistor - Surface Mount RCS080515R0FKEA

Description
15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10505-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10505-2-ND
Chip Resistor - Surface Mount 541-10505-2-ND
15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10505-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10505-1-ND
Chip Resistor - Surface Mount 541-10505-1-ND
15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10505-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10505-6-ND
Chip Resistor - Surface Mount 541-10505-6-ND
15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS080515R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS080515R0FKEA
Resistors - Chip Resistor - Surface Mount RCS080515R0FKEA
RES SMD 15 OHM 1% 1/2W 0805

RES SMD 15 OHM 1% 1/2W 0805

Supplier's Site
Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5112
Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5112
RES, 15R, 1%, 0.4W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 15R, 1%, 0.4W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5111
Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5111
RES, 15R, 1%, 0.4W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 15R, 1%, 0.4W, 0805, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10505-2-ND RCS080515R0FKEA 41AH5112
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 15R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details