Vishay Precision Group Chip Resistor - Surface Mount RCS080512K0FKEA

Description
12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10502-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10502-1-ND
Chip Resistor - Surface Mount 541-10502-1-ND
12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10502-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10502-2-ND
Chip Resistor - Surface Mount 541-10502-2-ND
12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10502-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10502-6-ND
Chip Resistor - Surface Mount 541-10502-6-ND
12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5103
Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5103
RES, 12K, 1%, 0.4W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 12K, 1%, 0.4W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5104
Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5104
RES, 12K, 1%, 0.4W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 12K, 1%, 0.4W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10502-1-ND 41AH5103
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details