Vishay Precision Group Chip Resistor - Surface Mount RCS0805120RFKEA

Description
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10500-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10500-6-ND
Chip Resistor - Surface Mount 541-10500-6-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10500-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10500-1-ND
Chip Resistor - Surface Mount 541-10500-1-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10500-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10500-2-ND
Chip Resistor - Surface Mount 541-10500-2-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5107
Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5107
RES, 120R, 1%, 0.4W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 120R, 1%, 0.4W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5108
Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5108
RES, 120R, 1%, 0.4W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 120R, 1%, 0.4W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10500-6-ND 41AH5107
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers