Vishay Precision Group Chip Resistor - Surface Mount RCS0805100RJNEA

Description
100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2861-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2861-1-ND
Chip Resistor - Surface Mount 541-2861-1-ND
100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2861-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2861-2-ND
Chip Resistor - Surface Mount 541-2861-2-ND
100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2861-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2861-6-ND
Chip Resistor - Surface Mount 541-2861-6-ND
100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5101
Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5101
RES, 100R, 5%, 0.4W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 100R, 5%, 0.4W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5102
Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5102
RES, 100R, 5%, 0.4W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 100R, 5%, 0.4W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS0805100RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS0805100RJNEA
Chip Resistor - Surface Mount RCS0805100RJNEA
RES SMD 100 OHM 5% 1/2W 0805

RES SMD 100 OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2861-1-ND 41AH5101 RCS0805100RJNEA
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.4W, 0805, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers