Vishay Precision Group Chip Resistor - Surface Mount RCS08050000Z0EA

Description
0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2827-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2827-6-ND
Chip Resistor - Surface Mount 541-2827-6-ND
0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2827-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2827-2-ND
Chip Resistor - Surface Mount 541-2827-2-ND
0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2827-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2827-1-ND
Chip Resistor - Surface Mount 541-2827-1-ND
0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS08050000Z0EA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS08050000Z0EA
Chip Resistor - Surface Mount RCS08050000Z0EA
RES SMD 0 OHM JUMPER 1/2W 0805

RES SMD 0 OHM JUMPER 1/2W 0805

Supplier's Site Datasheet
Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay - 41AH5075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay
41AH5075
Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay 41AH5075
RES, 0R, 0.4W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:4A; Product Range:RCS e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, 0R, 0.4W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:4A; Product Range:RCS e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay - 41AH5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay
41AH5076
Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay 41AH5076
RES, 0R, 0.4W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:4A; Product Range:RCS e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, 0R, 0.4W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:4A; Product Range:RCS e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-2827-6-ND RCS08050000Z0EA 41AH5075
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R, 0.4W, 0805, Thick Film; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details