Vishay Precision Group Chip Resistor - Surface Mount RCS06038K20FKEA

Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10498-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10498-1-ND
Chip Resistor - Surface Mount 541-10498-1-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10498-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10498-2-ND
Chip Resistor - Surface Mount 541-10498-2-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10498-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10498-6-ND
Chip Resistor - Surface Mount 541-10498-6-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 8K2 Et1 E3 Rohs Compliant Vishay - 34AH1668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 8K2 Et1 E3 Rohs Compliant Vishay
34AH1668
Resistor, Rcs0603 100 8K2 Et1 E3 Rohs Compliant Vishay 34AH1668
RESISTOR, RCS0603 100 8K2 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 8K2 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10498-1-ND 34AH1668
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 8K2 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details