Vishay Precision Group Chip Resistor - Surface Mount RCS06037K50FKEA

Description
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10493-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10493-1-ND
Chip Resistor - Surface Mount 541-10493-1-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10493-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10493-6-ND
Chip Resistor - Surface Mount 541-10493-6-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10493-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10493-2-ND
Chip Resistor - Surface Mount 541-10493-2-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 7K5 Et1 E3 Rohs Compliant Vishay - 34AH1665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 7K5 Et1 E3 Rohs Compliant Vishay
34AH1665
Resistor, Rcs0603 100 7K5 Et1 E3 Rohs Compliant Vishay 34AH1665
RESISTOR, RCS0603 100 7K5 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 7K5 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10493-1-ND 34AH1665
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 7K5 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details