Vishay Precision Group Chip Resistor - Surface Mount RCS060375K0FKEA

Description
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10492-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10492-1-ND
Chip Resistor - Surface Mount 541-10492-1-ND
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10492-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10492-2-ND
Chip Resistor - Surface Mount 541-10492-2-ND
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10492-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10492-6-ND
Chip Resistor - Surface Mount 541-10492-6-ND
75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 75K Et1 E3 Rohs Compliant Vishay - 34AH1666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 75K Et1 E3 Rohs Compliant Vishay
34AH1666
Resistor, Rcs0603 100 75K Et1 E3 Rohs Compliant Vishay 34AH1666
RESISTOR, RCS0603 100 75K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 75K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10492-1-ND 34AH1666
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 75K Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details