Vishay Precision Group Chip Resistor - Surface Mount RCS0603750RFKEA

Description
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10491-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10491-2-ND
Chip Resistor - Surface Mount 541-10491-2-ND
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10491-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10491-6-ND
Chip Resistor - Surface Mount 541-10491-6-ND
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10491-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10491-1-ND
Chip Resistor - Surface Mount 541-10491-1-ND
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5070
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5070
RES, 750R, 1%, 0.25W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 750R, 1%, 0.25W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5069
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5069
RES, 750R, 1%, 0.25W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 750R, 1%, 0.25W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS0603750RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS0603750RFKEA
Resistors - Chip Resistor - Surface Mount RCS0603750RFKEA
RES SMD 750 OHM 1% 1/4W 0603

RES SMD 750 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10491-2-ND 41AH5070 RCS0603750RFKEA
Product Name Chip Resistor - Surface Mount Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers