Vishay Precision Group Chip Resistor - Surface Mount RCS060368R0FKEA

Description
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10487-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10487-1-ND
Chip Resistor - Surface Mount 541-10487-1-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10487-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10487-2-ND
Chip Resistor - Surface Mount 541-10487-2-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10487-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10487-6-ND
Chip Resistor - Surface Mount 541-10487-6-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS060368R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS060368R0FKEA
Resistors - Chip Resistor - Surface Mount RCS060368R0FKEA
RES SMD 68 OHM 1% 1/4W 0603

RES SMD 68 OHM 1% 1/4W 0603

Supplier's Site
Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5065
Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5065
RES, 68R, 1%, 0.25W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 68R, 1%, 0.25W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5064
Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5064
RES, 68R, 1%, 0.25W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 68R, 1%, 0.25W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10487-1-ND RCS060368R0FKEA 41AH5065
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details