Vishay Precision Group Chip Resistor - Surface Mount RCS060368K0FKEA

Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10486-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10486-6-ND
Chip Resistor - Surface Mount 541-10486-6-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10486-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10486-1-ND
Chip Resistor - Surface Mount 541-10486-1-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10486-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10486-2-ND
Chip Resistor - Surface Mount 541-10486-2-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5063
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5063
RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5062
Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5062
RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10486-6-ND 41AH5063
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details