Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCS060363R4FKEA

Description
63.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
63.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCS060363R4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCS060363R4FKEA-ND
Chip Resistor - Surface Mount RCS060363R4FKEA-ND
63.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

63.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS060363R4FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS060363R4FKEA
Resistors - Chip Resistor - Surface Mount RCS060363R4FKEA
RES SMD 63.4 OHM 1% 1/4W 0603

RES SMD 63.4 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number RCS060363R4FKEA-ND RCS060363R4FKEA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers