4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 4.7 OHM 5% 1/4W 0603
RES, 4R7, 5%, 0.25W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes
RES, 4R7, 5%, 0.25W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-2807-2-ND | RCS06034R70JNEA | 41AH5044 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 4R7, 5%, 0.25W, 0603, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |