4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm;
RES, 4K99, 1%, 0.25W, 0603, THICK FILM; Resistance:4.99kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-2794-6-ND | 41AH5040 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K99, 1%, 0.25W, 0603, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |