Vishay Precision Group Chip Resistor - Surface Mount RCS0603499RFKEA

Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2787-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2787-1-ND
Chip Resistor - Surface Mount 541-2787-1-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2787-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2787-6-ND
Chip Resistor - Surface Mount 541-2787-6-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2787-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2787-2-ND
Chip Resistor - Surface Mount 541-2787-2-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5055
Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5055
RES, 499R, 1%, 0.25W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 499R, 1%, 0.25W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5054
Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5054
RES, 499R, 1%, 0.25W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 499R, 1%, 0.25W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2787-1-ND 41AH5055
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details