Vishay Precision Group Chip Resistor - Surface Mount RCS0603470RFKEA

Description
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10469-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10469-2-ND
Chip Resistor - Surface Mount 541-10469-2-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10469-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10469-6-ND
Chip Resistor - Surface Mount 541-10469-6-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10469-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10469-1-ND
Chip Resistor - Surface Mount 541-10469-1-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5053
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5053
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5052
Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5052
RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 470R, 1%, 0.25W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10469-2-ND 41AH5053
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details