Vishay Precision Group Chip Resistor - Surface Mount RCS06033R90FKEA

Description
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10467-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10467-1-ND
Chip Resistor - Surface Mount 541-10467-1-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10467-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10467-6-ND
Chip Resistor - Surface Mount 541-10467-6-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10467-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10467-2-ND
Chip Resistor - Surface Mount 541-10467-2-ND
3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5025
Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5025
RES, 3R9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 3R9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5024
Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5024
RES, 3R9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 3R9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10467-1-ND 41AH5025
Product Name Chip Resistor - Surface Mount Res, 3R9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details