Vishay Precision Group Chip Resistor - Surface Mount RCS06033K90FKEA

Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10465-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10465-1-ND
Chip Resistor - Surface Mount 541-10465-1-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10465-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10465-2-ND
Chip Resistor - Surface Mount 541-10465-2-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10465-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10465-6-ND
Chip Resistor - Surface Mount 541-10465-6-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5023
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5023
RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5022
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5022
RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs0603 100 3K9 Et1 E3 Rohs Compliant Vishay - 34AH1639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 3K9 Et1 E3 Rohs Compliant Vishay
34AH1639
Resistor, Rcs0603 100 3K9 Et1 E3 Rohs Compliant Vishay 34AH1639
RESISTOR, RCS0603 100 3K9 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 3K9 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10465-1-ND 41AH5023 34AH1639
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Resistor, Rcs0603 100 3K9 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data