Vishay Precision Group Chip Resistor - Surface Mount RCS06033K30FKEA

Description
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10464-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10464-2-ND
Chip Resistor - Surface Mount 541-10464-2-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10464-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10464-6-ND
Chip Resistor - Surface Mount 541-10464-6-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10464-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10464-1-ND
Chip Resistor - Surface Mount 541-10464-1-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS06033K30FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS06033K30FKEA
Resistors - Chip Resistor - Surface Mount RCS06033K30FKEA
RES SMD 3.3K OHM 1% 1/4W 0603

RES SMD 3.3K OHM 1% 1/4W 0603

Supplier's Site
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5020
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5020
RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5021
Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5021
RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K3, 1%, 0.25W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10464-2-ND RCS06033K30FKEA 41AH5020
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K3, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers