Vishay Precision Group Chip Resistor - Surface Mount RCS06033K00FKEA

Description
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10462-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10462-1-ND
Chip Resistor - Surface Mount 541-10462-1-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10462-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10462-6-ND
Chip Resistor - Surface Mount 541-10462-6-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10462-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10462-2-ND
Chip Resistor - Surface Mount 541-10462-2-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5018
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5018
RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5019
Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5019
RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 3K, 1%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS06033K00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS06033K00FKEA
Resistors - Chip Resistor - Surface Mount RCS06033K00FKEA
RES SMD 3K OHM 1% 1/4W 0603

RES SMD 3K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10462-1-ND 41AH5018 RCS06033K00FKEA
Product Name Chip Resistor - Surface Mount Res, 3K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details