Vishay Precision Group Chip Resistor - Surface Mount RCS0603390RFKEA

Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10459-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10459-6-ND
Chip Resistor - Surface Mount 541-10459-6-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10459-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10459-1-ND
Chip Resistor - Surface Mount 541-10459-1-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10459-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10459-2-ND
Chip Resistor - Surface Mount 541-10459-2-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5035
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5035
RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5034
Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5034
RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 390R, 1%, 0.25W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10459-6-ND 41AH5035
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details