Vishay Precision Group Chip Resistor - Surface Mount RCS060337R4FKEA

Description
37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10458-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10458-2-ND
Chip Resistor - Surface Mount 541-10458-2-ND
37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 37R4 Et1 E3 Rohs Compliant Vishay - 34AH1645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 37R4 Et1 E3 Rohs Compliant Vishay
34AH1645
Resistor, Rcs0603 100 37R4 Et1 E3 Rohs Compliant Vishay 34AH1645
RESISTOR, RCS0603 100 37R4 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 37R4 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RCS060337R4FKEA
Chip Resistor - Surface Mount RCS060337R4FKEA
RES SMD 37.4 OHM 1% 1/4W 0603

RES SMD 37.4 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-10458-2-ND 34AH1645 RCS060337R4FKEA
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 37R4 Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details