Vishay Precision Group Chip Resistor - Surface Mount RCS060333R0FKEA

Description
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2782-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2782-1-ND
Chip Resistor - Surface Mount 541-2782-1-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2782-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2782-6-ND
Chip Resistor - Surface Mount 541-2782-6-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2782-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2782-2-ND
Chip Resistor - Surface Mount 541-2782-2-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5028
Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5028
RES, 33R, 1%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 33R, 1%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5029
Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5029
RES, 33R, 1%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 33R, 1%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2782-1-ND 41AH5028
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details