Vishay Precision Group Chip Resistor - Surface Mount RCS060330R0FKEA

Description
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10455-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10455-1-ND
Chip Resistor - Surface Mount 541-10455-1-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10455-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10455-6-ND
Chip Resistor - Surface Mount 541-10455-6-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10455-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10455-2-ND
Chip Resistor - Surface Mount 541-10455-2-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 30R Et1 E3 Rohs Compliant Vishay - 34AH1644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 30R Et1 E3 Rohs Compliant Vishay
34AH1644
Resistor, Rcs0603 100 30R Et1 E3 Rohs Compliant Vishay 34AH1644
RESISTOR, RCS0603 100 30R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 30R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS060330R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS060330R0FKEA
Resistors - Chip Resistor - Surface Mount RCS060330R0FKEA
RES SMD 30 OHM 1% 1/4W 0603

RES SMD 30 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10455-1-ND 34AH1644 RCS060330R0FKEA
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 30R Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details