Vishay Precision Group Chip Resistor - Surface Mount RCS060330K1FKEA

Description
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10454-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10454-1-ND
Chip Resistor - Surface Mount 541-10454-1-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10454-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10454-2-ND
Chip Resistor - Surface Mount 541-10454-2-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10454-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10454-6-ND
Chip Resistor - Surface Mount 541-10454-6-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 30K1 Et1 E3 Rohs Compliant Vishay - 34AH1643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 30K1 Et1 E3 Rohs Compliant Vishay
34AH1643
Resistor, Rcs0603 100 30K1 Et1 E3 Rohs Compliant Vishay 34AH1643
RESISTOR, RCS0603 100 30K1 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 30K1 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10454-1-ND 34AH1643
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 30K1 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details