Vishay Precision Group Chip Resistor - Surface Mount RCS06032R20FKEA

Description
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10452-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10452-2-ND
Chip Resistor - Surface Mount 541-10452-2-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10452-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10452-6-ND
Chip Resistor - Surface Mount 541-10452-6-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10452-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10452-1-ND
Chip Resistor - Surface Mount 541-10452-1-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4994
Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4994
RES, 2R2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 2R2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4995
Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4995
RES, 2R2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 2R2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS06032R20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS06032R20FKEA
Chip Resistor - Surface Mount RCS06032R20FKEA
RES SMD 2.2 OHM 1% 1/4W 0603

RES SMD 2.2 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10452-2-ND 41AH4994 RCS06032R20FKEA
Product Name Chip Resistor - Surface Mount Res, 2R2, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details