Vishay Precision Group Chip Resistor - Surface Mount RCS06032R00FKEA

Description
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10451-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10451-2-ND
Chip Resistor - Surface Mount 541-10451-2-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10451-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10451-1-ND
Chip Resistor - Surface Mount 541-10451-1-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10451-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10451-6-ND
Chip Resistor - Surface Mount 541-10451-6-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4993
Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4993
RES, 2R, 1%, 0.25W, 0603, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2R, 1%, 0.25W, 0603, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4992
Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4992
RES, 2R, 1%, 0.25W, 0603, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2R, 1%, 0.25W, 0603, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs0603 100 2R0 Et1 E3 Rohs Compliant Vishay - 34AH1628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 2R0 Et1 E3 Rohs Compliant Vishay
34AH1628
Resistor, Rcs0603 100 2R0 Et1 E3 Rohs Compliant Vishay 34AH1628
RESISTOR, RCS0603 100 2R0 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 2R0 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10451-2-ND 41AH4993 34AH1628
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Resistor, Rcs0603 100 2R0 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details