Vishay Precision Group Chip Resistor - Surface Mount RCS06032K20JNEA

Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2815-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2815-2-ND
Chip Resistor - Surface Mount 541-2815-2-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2815-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2815-1-ND
Chip Resistor - Surface Mount 541-2815-1-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2815-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2815-6-ND
Chip Resistor - Surface Mount 541-2815-6-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4988
Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4988
RES, 2K2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4989
Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4989
RES, 2K2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2815-2-ND 41AH4988
Product Name Chip Resistor - Surface Mount Res, 2K2, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers