Vishay Precision Group Chip Resistor - Surface Mount RCS060324K0FKEA

Description
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10444-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10444-2-ND
Chip Resistor - Surface Mount 541-10444-2-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10444-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10444-1-ND
Chip Resistor - Surface Mount 541-10444-1-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10444-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10444-6-ND
Chip Resistor - Surface Mount 541-10444-6-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS060324K0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS060324K0FKEA
Resistors - Chip Resistor - Surface Mount RCS060324K0FKEA
RES SMD 24K OHM 1% 1/4W 0603

RES SMD 24K OHM 1% 1/4W 0603

Supplier's Site
Resistor, Rcs0603 100 24K Et1 E3 Rohs Compliant Vishay - 34AH1634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 24K Et1 E3 Rohs Compliant Vishay
34AH1634
Resistor, Rcs0603 100 24K Et1 E3 Rohs Compliant Vishay 34AH1634
RESISTOR, RCS0603 100 24K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 24K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10444-2-ND RCS060324K0FKEA 34AH1634
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Rcs0603 100 24K Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers