Vishay Precision Group Chip Resistor - Surface Mount RCS0603249RFKEA

Description
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10443-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10443-1-ND
Chip Resistor - Surface Mount 541-10443-1-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10443-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10443-6-ND
Chip Resistor - Surface Mount 541-10443-6-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10443-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10443-2-ND
Chip Resistor - Surface Mount 541-10443-2-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 249R Et1 E3 Rohs Compliant Vishay - 34AH1635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 249R Et1 E3 Rohs Compliant Vishay
34AH1635
Resistor, Rcs0603 100 249R Et1 E3 Rohs Compliant Vishay 34AH1635
RESISTOR, RCS0603 100 249R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 249R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10443-1-ND 34AH1635
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 249R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details